ASTM International - ASTM B179-96
Standard Specification for Aluminum Alloys in Ingot and Molten Forms for Castings from All Casting Processes
| Organization: | ASTM International |
| Publication Date: | 10 December 1996 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers commercial aluminum alloys in ingot form for remelting and molten form for the manufacture of castings. The specific gravity of these alloys does not exceed 3.0 and they are designated as shown in Tables 1 and 2.
Note 1- Throughout this specification the use of "ingot" in a general sense includes sow, T-bar, T-ingot, and pig.
1.2 Alloy designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are in accordance with Practice E 527.
Note 2- Supplementary data pertaining to the alloys covered by this specification when used in the form of castings are given in Specifications B 26/B 26M, B 85, B 108, B 618, and B 686.
1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A1.
1.4 The values stated in inch-pound units are to be regarded as the standard.
Document History