ASTM International - ASTM B945-06(2014)
Standard Practice for Aluminum Alloy Extrusions Press Cooled from an Elevated Temperature Shaping Process for Production of T1, T2, T5 and T10–Type Tempers
| Organization: | ASTM International |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
1.1 This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10-type tempers (see ANSI H35.1).
1.2 This practice is for production of extruded product supplied in the alloys shown in Table 1 in the T1, T2, T5 or T10-type tempers. It contains pertinent information to be used in establishing production practices and is descriptive rather than prescriptive.
(A) These upper limit temperatures avoid the possibility of eutectic melting due to overheating, and include a safety factor of approximately 25°F.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10�type... View More
Document History