ASTM International - ASTM D6370-99(2014)
Standard Test Method for Rubber—Compositional Analysis by Thermogravimetry (TGA)
| Organization: | ASTM International |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rubber compounding ingredients): | 83.040.20 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
5.1 This test method is intended for use in quality control, material screening, and related problem solving where a compositional analysis, or comparison to a known material, is... View More
scope:
1.1 This test method provides a thermogravimetric (TGA) technique to determine the amounts of organics (oil, polymer), carbon black and ash (filler) in a rubber compound.
1.2 The amount of plasticizer/oil may be determined separately using Test Method D297.
1.3 This test method utilizes previously calibrated, manual or computer assisted TGA instrumentation.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History