ASTM International - ASTM D7917-14

Standard Practice for Inductive Wear Debris Sensors in Gearbox and Drivetrain Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 11
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
significance And Use:

5.1 This practice is intended for the application of online, full-flow, or slip-stream sampling of wear debris via inductive sensors for gearbox and drivetrain applications.

5.2 Periodic... View More

scope:

1.1 This practice covers the minimum requirements for an online inductive sensor system to monitor ferromagnetic and non-ferromagnetic metallic wear debris present in in-service lubricating fluids residing in gearboxes and drivetrains.

1.2 Metallic wear debris considered in this practice can range in size from 40 μm to greater than 1000 μm of equivalent spherical diameter (ESD).

1.3 This practice is suitable for use with the following lubricants: industrial gear oils, petroleum crankcase oils, polyalkylene glycol, polyol esters, and phosphate esters.

1.4 This practice is for metallic wear debris detection, not oil cleanliness.

1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5.1 Exception-Subsection 7.7 uses "G's".

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 15, 2025
Standard Practice for Inductive Wear Debris Sensors in Gearbox and Drivetrain Applications
5.1 This practice is intended for the application of online, full-flow, or bypass, or kidney loop sampling of wear debris via inductive sensors for gearbox and drivetrain applications. 5.2 Periodic...
October 1, 2018
Standard Practice for Inductive Wear Debris Sensors in Gearbox and Drivetrain Applications
5.1 This practice is intended for the application of online, full-flow, or slip-stream sampling of wear debris via inductive sensors for gearbox and drivetrain applications. 5.2 Periodic sampling...
ASTM D7917-14
October 1, 2014
Standard Practice for Inductive Wear Debris Sensors in Gearbox and Drivetrain Applications
5.1 This practice is intended for the application of online, full-flow, or slip-stream sampling of wear debris via inductive sensors for gearbox and drivetrain applications. 5.2 Periodic sampling...
Advertisement