ASTM International - ASTM B187-00e1

Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 7
ICS Code (Superconductivity and conducting materials): 29.050
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications.

1.1.1 The products for electrical applications shall be made from the following coppers:

Copper UNS No. Reference Designation
C10100OFE
C10200OF
C10300OFXLP
C10400, C10500, C10700OFS
C10920, C10930, C10940-
C11000ETP
C11300, C11400, C11500, C11600STP
C14420-

The product may be furnished from any copper listed unless otherwise specified in the contract or purchase order.

1.1.2 The product for nonelectrical applications shall be made from the following coppers:

Copper UNS No.Reference Designation
C10800OFLP
C12000DLP
C12200DHP

The product may be furnished from any copper listed unless otherwise specified in the contract or purchase order.

1.2 The inch-pound units are standard for this specification.

1.3 This specification is the companion to SI (Metric) Specification B 187M; therefore no SI equivalents are presented herein.

Note 1-Material for hot forging will be found in Specification B 224.

<>

Document History

March 10, 2000
Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be...
ASTM B187-00e1
March 10, 2000
Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be...
Advertisement