ASTM International - ASTM F754-00

Standard Specification for Implantable Polytetrafluoroethylene (PTFE) Polymer Fabricated in Sheet, Tube, and Rod Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification describes the performance of polytetrafluoroethylene (PTFE) fabricated in sheet, tube, and rod shapes which may be used for surgical implants. PTFE is a member of the generic class of perfluorocarbon (containing only the elements fluorine and carbon) polymers.

1.2 Perfluorocarbon high polymers are solids exhibiting extraordinary thermal and chemical stability. They do not require stabilizing additives of any kind.

1.3 The biological response to PTFE in soft tissue and bone has been well characterized by a history of clinical use and animal studies (1-9).

1.4 This specification does not apply to specific surgical implants. Such implants would be subject to appropriate end-use performance standards.

abstract:

This specification describes the physical and chemical property, biocompatibility, and sterility requirements for polytetrafluoroethylene (PTFE) polymers fabricated in sheet, tube, and rod... View More

Document History

September 15, 2024
Standard Specification for Implantable Polytetrafluoroethylene (PTFE) Sheet, Tube, and Rod Shapes Fabricated from Granular Molding Powders
1.1 This specification describes the physical, chemical, and mechanical performance requirements for polytetrafluoroethylene (PTFE) pre-fabricated by compression molding or extrusion into sheet,...
March 1, 2015
Standard Specification for Implantable Polytetrafluoroethylene (PTFE) Sheet, Tube, and Rod Shapes Fabricated from Granular Molding Powders
1.1 This specification describes the physical, chemical, and mechanical performance requirements for polytetrafluoroethylene (PTFE) pre-fabricated by compression molding or extrusion into sheet,...
October 1, 2008
Standard Specification for Implantable Polytetrafluoroethylene (PTFE) Sheet, Tube, and Rod Shapes Fabricated from Granular Molding Powders
1.1 This specification describes the physical, chemical, and mechanical performance requirements for polytetrafluoroethylene (PTFE) pre-fabricated by compression molding or extrusion into sheet,...
ASTM F754-00
May 10, 2000
Standard Specification for Implantable Polytetrafluoroethylene (PTFE) Polymer Fabricated in Sheet, Tube, and Rod Shapes
1.1 This specification describes the performance of polytetrafluoroethylene (PTFE) fabricated in sheet, tube, and rod shapes which may be used for surgical implants. PTFE is a member of the generic...
Advertisement