ASTM International - ASTM F761-97

Standard Specification for Strength Requirements of Steel Posts and Rails for Residential Chain-Link Fence (Withdrawn 2003)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 2
ICS Code (External structures): 91.090
scope:

1.1 This specification covers strength requirements of steel posts and rails for residential chain link fence up to 6 ft (1.83 m) high with line posts at a maximum spacing of 10 ft (3.05 m) on centers.

1.2 Fences other than open chain link are not covered in this specification. Chain-link fence framework of greater strength may be found in Specification F 1043.

The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

Document History

ASTM F761-97
September 10, 1997
Standard Specification for Strength Requirements of Steel Posts and Rails for Residential Chain-Link Fence (Withdrawn 2003)
1.1 This specification covers strength requirements of steel posts and rails for residential chain link fence up to 6 ft (1.83 m) high with line posts at a maximum spacing of 10 ft (3.05 m) on...
Advertisement