ASTM International - ASTM B189-95
Standard Specification for Lead-Coated and Lead-Alloy-Coated Soft Copper Wire for Electrical Purposes (Withdrawn 2004)
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers lead-coated and lead-alloy-coated, round, soft or annealed copper wire for electrical purposes.
1.2 The SI values for density and resistivity are to be regarded as the standard. For all other properties the inch-pound values are to be regarded as the standard and the SI units may be approximate.
1.3 The hazard statement applies only to Section 6, Test Methods of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History