ASTM International - ASTM F788/F788M-97

Standard Specification for Surface Discontinuities of Bolts, Screws, and Studs, Inch and Metric Series

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 6
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including heat-treated machine screws, tapping screws, and sems (the washers of screw-washer assemblies are excluded). This specification covers metric series products with nominal diameters of 4 mm and larger and with specified minimum tensile strengths of 800 MPa and greater; and inch series products with nominal diameters of No. 5 (0.1250 in.) and larger and with specified minimum tensile strengths of 90 000 psi and greater.

1.2 The values stated in either SI (metric) or inch-pound units are to be regarded separately as standard. The values stated in each system are not exact equivalents, therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 When the engineering requirements of the application necessitate control of surface discontinuities on bolts, screws, or studs, the purchaser shall specify conformance to ASTM Specification F788/F788M, in the original inquiry and purchase order.

1.3.1 When the engineering requirements of the application necessitate that surface discontinuities on bolts, screws, and studs be controlled within limits closer than those specified in this specification, the purchaser shall specify the applicable limits in the original inquiry and purchase order.

1.4 The allowable limits established in this specification for metric bolts, screws, and studs with nominal diameters from 4 to 24 mm inclusive, are essentially identical with requirements given in ISO/DIS 6157/I. There are no ISO standards for surface discontinuities on metric series bolts, screws, and studs with nominal diameters larger than 24 mm or on any inch-series products.

Document History

October 1, 2025
Standard Specification for Surface Discontinuities of Bolts, Screws, Studs, and Rivets, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, studs, and rivets including...
April 1, 2020
Standard Specification for Surface Discontinuities of Bolts, Screws, Studs, and Rivets, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, studs, and rivets including...
November 1, 2008
Standard Specification for Surface Discontinuities of Bolts, Screws, and Studs, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including...
November 15, 2007
Standard Specification for Surface Discontinuities of Bolts, Screws, and Studs, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including...
June 1, 2006
Standard Specification for Surface Discontinuities of Bolts, Screws, and Studs, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including...
October 1, 2005
Standard Specification for Surface Discontinuities of Bolts, Screws, and Studs, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including...
July 10, 2002
Standard Specification for Surface Discontinuities of Bolts, Screws, and Studs, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including...
ASTM F788/F788M-97
January 1, 1997
Standard Specification for Surface Discontinuities of Bolts, Screws, and Studs, Inch and Metric Series
1.1 This specification establishes allowable limits for the various types of surface discontinuities that may occur during the manufacture and processing of bolts, screws, and studs, including...
Advertisement