ASTM International - ASTM C895-87(2014)
Standard Test Method for Lead and Cadmium Extracted from Glazed Ceramic Tile
| Organization: | ASTM International |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Terracotta building products): | 91.100.25 |
significance And Use:
4.1 There are several test methods available to measure the lead and cadmium release from dinnerware and cookware (see Test Methods C738 and C1034 and Specification C1035). These standards are... View More
scope:
1.1 This test method covers the precise determination of lead and cadmium extracted by acetic acid from glazed ceramic tile that are intended for use in areas of food preparation. The procedure of extraction may be expected to accelerate the release of lead from the glaze and to serve, therefore, as a severe test that is unlikely to be matched under the actual conditions of usage of such ceramic tile. This test method is specific for lead and cadmium.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History