ASTM International - ASTM F835M-00
Standard Specification for Alloy Steel Socket Button and Flat Countersunk Head Cap Screws [Metric]
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the requirements for quenched and tempered alloy steel hexagon socket button (SBHCS) and flat countersunk (SFHCS) head cap screws M3 through M20 thread sizes having material properties of ISO 898/1 Property Class 12.9.
1.2 Fasteners meeting this specification are intended for shear type applications and have tensile requirements equivalent to ISO 898/1 Property Class 10.9.
1.3 The hazard statement pertains only to the test method section, Section 11 of this specification. This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History