ASTM International - ASTM D5419-14

Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2014
Status: inactive
Page Count: 5
significance And Use:

5.1 This test method compares closures for ESCR. Suitable variables are: closure materials, closure designs, processes, applied torque, and stress-crack agents.

5.2 Results can be used for... View More

scope:

1.1 This test method determines the susceptibility of threaded plastic closures to failure due to environmental stress cracking (ESC).

1.2 In use, threaded plastic closures can contact agents that appreciably reduce the stress at which cracks form. Examples of such agents are: soaps, detergents, oils, and liquid bleaches.

1.3 Major factors that influence environmental stress crack resistance (ESCR) of threaded plastic closures include the closure material(s), closure design, molded-in stress, and applied stress.

1.4 This procedure can be applied to all closures, but is particularly applicable to closures made from plastics based on polypropylene (PP) or polystyrene (PS).

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 8 and 6.2.

Note 1: There is no known ISO equivalent to this standard.

Document History

September 1, 2021
Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures
1.1 This test method determines the susceptibility of threaded plastic closures to failure due to environmental stress cracking (ESC). 1.2 In use, threaded plastic closures can contact agents that...
December 1, 2014
Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures
1.1 This test method determines the susceptibility of threaded plastic closures to failure due to environmental stress cracking (ESC). 1.2 In use, threaded plastic closures can contact agents that...
ASTM D5419-14
November 15, 2014
Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures
1.1 This test method determines the susceptibility of threaded plastic closures to failure due to environmental stress cracking (ESC). 1.2 In use, threaded plastic closures can contact agents that...
November 15, 2009
Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures
1.1 This test method determines the susceptibility of threaded plastic closures to failure due to environmental stress cracking (ESC). 1.2 In use, threaded plastic closures can contact agents that...
July 10, 2003
Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures
1.1 This test method determines the susceptibility of threaded plastic closures to failure due to environmental stress cracking (ESC). 1.2 Threaded plastic closures in use may contact agents that...
January 1, 1995
Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures
1.1 This test method determines the susceptibility of threaded plastic closures to failure due to environmental stress cracking (ESC). 1.2 Threaded plastic closures in use may contact agents that...
Advertisement