ASTM International - ASTM D5927-14

Standard Classification System for and Basis for Specifications for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2014
Status: inactive
Page Count: 10
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This classification system covers thermoplastic polyester materials suitable for molding or extrusion.

1.2 This classification system allows for the use of recycled thermoplastic polyester materials provided that the requirements as stated in this classification system and subsequent line callout (specification) are met. The proportions of recycled material used, as well as the nature and amount of any contaminant, however, cannot be covered practically in this specification.

1.3 The properties included in this standard are those required to identify the compositions covered. Other requirements necessary to identify particular characteristics important to specialized applications are to be specified by using the suffixes as given in Section 5.

1.4 This classification system and subsequent line callout (specification) are intended to provide a means of calling out plastic materials used in the fabrication of end items or parts. It is not intended for the selection of materials. Material selection can be made by those having expertise in the plastic field only after careful consideration of the design and performance required of the part, the environment to which it will be exposed, the fabrication process to be used, the costs involved, and the inherent properties of the material other than those covered by this specification.

1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.6 The following hazards caveat pertains only to the test methods portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: This standard and ISO 7792-1:2012 and ISO 7792-2:2012 address the same subject matter, but differ in technical content.

abstract:

This specification is intended to provide a callout system for thermoplastic polyester (TPES) injection and extrusion materials, both virgin and recycled, based on ISO test methods. However, the... View More

Document History

November 1, 2024
Standard Classification System for andBasis for Specifications for Thermoplastic Polyester (TPES) Molding and Extrusion Materials Based on ISO Test Methods
1.1 This classification system covers thermoplastic polyester materials suitable for injection molding and extrusion. 1.2 This classification system allows for the use of recycled thermoplastic...
March 1, 2017
Standard Classification System for and Basis for Specifications for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
1.1 This classification system covers thermoplastic polyester materials suitable for molding or extrusion. 1.2 This classification system allows for the use of recycled thermoplastic polyester...
ASTM D5927-14
December 1, 2014
Standard Classification System for and Basis for Specifications for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
1.1 This classification system covers thermoplastic polyester materials suitable for molding or extrusion. 1.2 This classification system allows for the use of recycled thermoplastic polyester...
February 1, 2009
Standard Classification System for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
1.1 This specification covers thermoplastic polyester materials suitable for molding or extrusion. 1.2 This specification allows for the use of recycled thermoplastic polyester materials provided...
March 10, 2003
Standard Specification for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
1.1 This specification covers thermoplastic polyester materials suitable for molding or extrusion. 1.2 This specification allows for the use of recycled thermoplastic polyester materials provided...
December 10, 2000
Standard Specification for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
1.1 This specification covers thermoplastic polyester materials suitable for molding or extrusion. 1.2 This specification allows for the use of recycled thermoplastic polyester materials provided...
December 10, 2000
Standard Specification for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
1.1 This specification covers thermoplastic polyester materials suitable for molding or extrusion. 1.2 This specification allows for the use of recycled thermoplastic polyester materials provided...
Advertisement