ASTM International - ASTM B199-99
Standard Specification for Magnesium-Alloy Permanent Mold Castings
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 October 1999 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
1.1 This specification covers magnesium alloy permanent-mold casting alloys designated as shown in Table 1.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for information only.
Document History
May 1, 2025
Standard Specification for Magnesium-Alloy Permanent Mold Castings
1.1 This specification covers magnesium alloy permanent mold casting alloys designated as shown in Table 1.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...
May 1, 2017
Standard Specification for Magnesium-Alloy Permanent Mold Castings
1.1 This specification covers magnesium alloy permanent mold casting alloys designated as shown in Table 1.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...
November 1, 2012
Standard Specification for Magnesium-Alloy Permanent Mold Castings
1.1 This specification covers magnesium alloy permanent mold casting alloys designated as shown in Table 1.
TABLE 1 Chemical Composition LimitsA
Note 1—Analysis shall regularly be made only for the...
June 1, 2007
Standard Specification for Magnesium-Alloy Permanent Mold Castings
This specification covers magnesium alloy permanent mold casting. The castings may be subjected to the heat treatment necessary to produce material that will conform to the requirements specified....
February 1, 2005
Standard Specification for Magnesium-Alloy Permanent Mold Castings
1.1 This specification covers magnesium alloy permanent mold casting alloys designated as shown in .
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given...
ASTM B199-99
October 10, 1999
Standard Specification for Magnesium-Alloy Permanent Mold Castings
1.1 This specification covers magnesium alloy permanent-mold casting alloys designated as shown in Table 1.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...