ASTM International - ASTM D3976-92(2015)

Standard Practice for Preparation of Sediment Samples for Chemical Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 3
ICS Code (Examination of water in general): 13.060.45
significance And Use:

5.1 The chemical analysis of sediments, collected from such locations as streams, rivers, ponds, lakes, and oceans can provide information of environmental significance.

5.2 Sediment... View More

scope:

1.1 This practice describes standard procedures for preparation of test samples (including the removal of occluded water and moisture) of field samples collected from locations such as streams, rivers, ponds, lakes, and oceans.

1.2 These procedures are applicable to the determination of volatile, semivolatile, and nonvolatile constituents of sediments.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific precautionary statement, see Note 3.

Document History

May 1, 2022
Standard Practice for Preparation of Sediment Samples for Chemical Analysis
1.1 This practice describes standard procedures for preparation of test samples (including the removal of occluded water and moisture) of field samples collected from locations such as streams,...
ASTM D3976-92(2015)
January 1, 2015
Standard Practice for Preparation of Sediment Samples for Chemical Analysis
1.1 This practice describes standard procedures for preparation of test samples (including the removal of occluded water and moisture) of field samples collected from locations such as streams,...
June 15, 2010
Standard Practice for Preparation of Sediment Samples for Chemical Analysis
1.1 This practice describes standard procedures for preparation of test samples (including the removal of occluded water and moisture) of field samples collected from locations such as streams,...
July 1, 2005
Standard Practice for Preparation of Sediment Samples for Chemical Analysis
The chemical analysis of sediments, collected from such locations as streams, rivers, ponds, lakes, and oceans can provide information of environmental significance. Sediment samples are inherently...
October 15, 1992
Standard Practice for Preparation of Sediment Samples for Chemical Analysis
1.1 This practice describes standard procedures for preparation of test samples (including the removal of occluded water and moisture) of field samples collected from locations such as streams,...
October 15, 1992
Standard Practice for Preparation of Sediment Samples for Chemical Analysis
1.1 This practice describes standard procedures for preparation of test samples (including the removal of occluded water and moisture) of field samples collected from locations such as streams,...
Advertisement