ASTM International - ASTM A511/A511M-15

Standard Specification for Seamless Stainless Steel Mechanical Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 12
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Table 1, Table 2, and Table 3.

(A) For small diameter or thin wall tubing or both, where many drawing passes are required, a maximum of 0.040 % carbon is necessary in grades MT-304L and MT-316L. Small outside diameter tubes are defined as those under a 0.500 in. [12.7 mm] outside diameter and light-wall tubes as those under a 0.049 in. [1.2 mm] average wall thickness (0.044 in. [1.1 mm] min wall thickness).(B) Iron shall be determined arithmetically by difference of 100 minus the sum of the other specified elements.(C) The range of (Al + Ti) shall be within 0.85-1.20 %. (A) MT446-2 is a lower carbon version of MT446-1, that has a lower tensile strength but improved ductility and toughness.(B) Carbon plus nitrogen = 0.025 max %. (A) Maximum, unless a range or minimum is indicated. Where ellipses (…) appear in this table, there is no requirement and analysis for the element need not be determined or reported.(B) % Cr + 3.3 X % Mo + 16X % N ≥ 40.

1.2 This specification covers seamless cold-finished mechanical tubing and seamless hot-finished mechanical tubing in sizes up to 123/4 in. [325 mm] in outside nominal diameter (for round tubing) with wall thicknesses as required.

1.3 Tubes shall be furnished in one of the following shapes, as specified by the purchaser: round, square, rectangular, or special.

1.4 Optional supplementary requirements are provided and when desired, shall be stated in the order.

1.5 The values stated in inch-pound units are to be regarded as the standard. Within the text, the SI units are shown in square brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other.

abstract:

This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The steel may be cast in ingots or may be... View More

Document History

September 1, 2025
Standard Specification for Seamless Stainless Steel Mechanical Tubing and Hollow Bar
1.1 This specification covers seamless stainless tubing for use in mechanical applications or as hollow bar for use in the production of hollow components such as, but not limited to nozzles,...
November 1, 2021
Standard Specification for Seamless Stainless Steel Mechanical Tubing and Hollow Bar
1.1 This specification covers seamless stainless tubing for use in mechanical applications or as hollow bar for use in the production of hollow components such as, but not limited to nozzles,...
September 1, 2021
Standard Specification for Seamless Stainless Steel Mechanical Tubing and Hollow Bar
1.1 This specification covers seamless stainless tubing for use in mechanical applications or as hollow bar for use in the production of hollow components such as, but not limited to nozzles,...
November 1, 2020
Standard Specification for Seamless Stainless Steel Mechanical Tubing and Hollow Bar
1.1 This specification covers seamless stainless tubing for use in mechanical applications or as hollow bar for use in the production of hollow components such as, but not limited to nozzles,...
May 1, 2016
Standard Specification for Seamless Stainless Steel Mechanical Tubing and Hollow Bar
1.1 This specification covers seamless stainless tubing for use in mechanical applications or as hollow bar for use in the production of hollow components such as, but not limited to nozzles,...
May 1, 2015
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Table 1,...
ASTM A511/A511M-15
January 1, 2015
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Table 1,...
March 1, 2012
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Table 1,...
October 1, 2011
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Table 1,...
January 1, 2008
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Table 1...
November 1, 2007
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in and . 1.2...
Advertisement