ASTM International - ASTM D2026/D2026M-15

Standard Specification for Cutback Asphalt (Slow-Curing Type)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers cutback petroleum asphalts of the slow-curing type for use in the construction and treatment of pavements.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

November 15, 2021
Standard Specification for Cutback Asphalt (Slow-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the slow-curing type for use in the construction and treatment of pavements. 1.2 Units—The values stated in either SI units or inch-pound...
ASTM D2026/D2026M-15
January 1, 2015
Standard Specification for Cutback Asphalt (Slow-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the slow-curing type for use in the construction and treatment of pavements. 1.2 Units—The values stated in either SI units or inch-pound...
Standard Specification for Cutback Asphalt (Slow-Curing Type)
1.1 This specification covers cutback petroleum asphalts of the slow-curing type for use in the construction and treatment of pavements. 1.2 Units—The values stated in either SI units or inch-pound...
Advertisement