ASTM International - ASTM C1732-14

Standard Practice for Installation of Concrete Floor Tiles

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2014
Status: inactive
Page Count: 3
ICS Code (Ceilings. Floors. Stairs): 91.060.30
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (Floor coverings): 97.150
significance And Use:

4.1 This practice is intended to provide technical information for designers, architects, and installers of CFT units in residential and light commercial construction. This practice does not... View More

scope:

1.1 This practice covers the installation of concrete floor tile (CFT) units for application as exterior and interior flooring. Units described by this practice shall be manufactured to meet the requirements of Specification C1731. This practice is limited to the installation of CFT units.

1.2 This practice covers aspects of installation relating to performance in service.

1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2019
Standard Practice for Installation of Concrete Floor Tiles
1.1 This practice covers the installation of concrete floor tile (CFT) units for application as exterior and interior flooring. Units described by this practice shall be manufactured to meet the...
December 1, 2015
Standard Practice for Installation of Concrete Floor Tiles
1.1 This practice covers the installation of concrete floor tile (CFT) units for application as exterior and interior flooring. Units described by this practice shall be manufactured to meet the...
ASTM C1732-14
December 15, 2014
Standard Practice for Installation of Concrete Floor Tiles
1.1 This practice covers the installation of concrete floor tile (CFT) units for application as exterior and interior flooring. Units described by this practice shall be manufactured to meet the...
Advertisement