ASTM International - ASTM C760-90(2015)

Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 5
ICS Code (Chemical analysis of metals): 77.040.30
significance And Use:

3.1 Silver-indium-cadmium alloy is used as a control material in nuclear reactors. In order to be suitable for this purpose, the material must meet the specifications for assay and impurity... View More

scope:

1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmium (Ag-In-Cd) alloys to determine compliance with specifications.

1.2 The analytical procedures appear in the following order:

  Sections
Silver, Indium, and Cadmium by a Titration Method  7 - 15
Trace Impurities by Carrier-Distillation Spectro-
 chemical Method
16 - 22

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard and precautionary statements, see Section 5 and Practices E50.

Document History

January 1, 2020
Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys
1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmium (Ag-In-Cd) alloys to determine compliance with specifications. 1.2 The...
ASTM C760-90(2015)
January 1, 2015
Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys
1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmium (Ag-In-Cd) alloys to determine compliance with specifications. 1.2 The...
July 1, 2007
Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys
1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmium (Ag-In-Cd) alloys to determine compliance with specifications. 1.2 The...
May 25, 1990
Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys
1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmium (Ag-In-Cd) alloys to determine compliance with specifications. 1.2 The...
January 1, 1990
Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys
1.1 These test methods cover procedures for the chemical and spectrochemical analysis of nuclear grade silver-indium-cadmium (Ag-In-Cd) alloys to determine compliance with specifications. 1.2 The...
January 1, 1990
Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys
A description is not available for this item.
Advertisement