ASTM International - ASTM F3125-15

Standard Specification for High Strength Structural Bolts, Steel and Alloy Steel, Heat Treated, 120 ksi (830 MPa) and 150 ksi (1040 MPa) Minimum Tensile Strength, Inch and Metric Dimensions

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers chemical, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch and metric dimensions, in two strength grades, two types and two styles.

1.1.1 This specification is a consolidation and replacement of six ASTM standards, including; A325, A325M, A490, A490M, F1852 and F2280.

1.1.2 This consolidated standard is to ensure alignment between standards with the same intended end use and to simplify the use and maintenance of structural bolt specifications.

1.2 Intended Use:

1.2.1 Bolts manufactured under this specification are intended for use in structural connections covered in the Specification for Structural Joints Using High-Strength Bolts, as approved by the Research Council on Structural Connections.

1.2.2 Bolts in this specification are furnished in sizes from 1/2 to 1-1/2 in. inclusive and from M12 to M36 inclusive.

1.3 Classification:

1.3.1 Bolts are designated by grade or property class, which indicates inch or metric respectively.

1.3.2 Bolts are designated by type denoting raw material chemical composition.

1.3.3 Bolts are designated by style denoting Heavy Hex bolts or "Twist-Off" Style assemblies.

Grade Min. Strength Type Style
A325 120 ksi 1 3 Heavy Hex Head
A325M 830 MPa 1 3 Heavy Hex Head
F1852 120 ksi 1 3 Twist-Off
A490 150 ksi 1 3 Heavy Hex Head
A490M 1040 MPa 1 3 Heavy Hex Head
F2280 150 ksi 1 3 Twist-Off
         
Type 1 - 120 ksi (830 MPa) - carbon steel, carbon boron steel, alloy steel or
 alloy steel with boron addition
Type 3 - 120 ksi (830 MPa) or 150 ksi (1040 MPa) - weathering steel
Type 1 - 150 ksi (1040 MPa) - alloy steel or alloy steel with boron addition

1.4 Terms used in this specification are defined in F1789.

1.5 Units-The values stated in either SI units or inch pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.6 Table footnotes are requirements. Notes are advisory.

1.7 The following safety hazard caveat pertains to the test methods portion of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F3125-15
January 1, 2015
Standard Specification for High Strength Structural Bolts, Steel and Alloy Steel, Heat Treated, 120 ksi (830 MPa) and 150 ksi (1040 MPa) Minimum Tensile Strength, Inch and Metric Dimensions
1.1 This specification covers chemical, physical and mechanical requirements for quenched and tempered bolts manufactured from steel and alloy steel, in inch and metric dimensions, in two strength...
Advertisement