ASTM International - ASTM F865-84(1996)

Test Methods for Gross Camber of Ceramic Substrates for Thick Film Applications (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Ceramic products): 81.060.20
scope:

1.1 These test methods cover procedures for determining the gross camber of ceramic substrates in a free (nonclamped) state and for appraising the quality of a substrate lot by relating the deviation from flatness of faces due to curvature.

1.2 These test methods are applicable to substrates of sizes ranging up to 4 in. (102 mm) in the maximum dimension.

1.3 In principle, these test methods may be applied to larger dimensioned substrates.

1.4 The values stated in inch-pound units are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F865-84(1996)
January 1, 1996
Test Methods for Gross Camber of Ceramic Substrates for Thick Film Applications (Withdrawn 2001)
1.1 These test methods cover procedures for determining the gross camber of ceramic substrates in a free (nonclamped) state and for appraising the quality of a substrate lot by relating the deviation...
Advertisement