ASTM International - ASTM D3745/D3745M-95(2015)e1

Standard Practice for Installation of Prefabricated Asphalt Reservoir, Pond, Canal, and Ditch Liner (Exposed Type) (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 3
ICS Code (Hydraulic construction): 93.160
significance And Use:

4.1 The practices described are only for water bearing reservoirs, ponds, canals, and ditches.

scope:

1.1 This practice covers the description of suitable materials and procedures for installing prefabricated asphalt reservoir, pond, canal, and ditch liner (exposed type).

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D3745/D3745M-95(2015)e1
January 1, 2015
Standard Practice for Installation of Prefabricated Asphalt Reservoir, Pond, Canal, and Ditch Liner (Exposed Type) (Withdrawn 2016)
1.1 This practice covers the description of suitable materials and procedures for installing prefabricated asphalt reservoir, pond, canal, and ditch liner (exposed type). 1.2 The values stated in...
Advertisement