ASTM International - ASTM D6163/D6163M-00(2015)e1

Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using Glass Fiber Reinforcements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2015
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers prefabricated modified bituminous sheet materials with glass fiber reinforcement, with or without granules, that use styrene butadiene styrene (SBS) thermoplastic elastomer as the primary modifier and are intended for use in the fabrication of multiple ply roofing and waterproofing membranes.

1.2 This specification is intended as a material specification only. Issues regarding the suitability of the specific roof constructions or application techniques are beyond this scope.

1.3 The specified tests and property limits used to characterize the sheet materials are intended to establish minimum properties. In-place roof system design criteria, such as fire resistance, field strength, impact/puncture resistance, material compatibility, uplift resistance, and others, are factors beyond the scope of this material specification.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers Grades G (granule surfaced) and S (smooth surfaced) prefabricated bituminous sheet materials with glass fiber reinforcement that has been modified by styrene butadiene... View More

Document History

December 1, 2021
Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using Glass Fiber Reinforcements
1.1 This specification covers prefabricated modified bituminous sheet materials with glass fiber reinforcement, with or without granules, that use styrene butadiene styrene (SBS) thermoplastic...
November 1, 2016
Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using Glass Fiber Reinforcements
1.1 This specification covers prefabricated modified bituminous sheet materials with glass fiber reinforcement, with or without granules, that use styrene butadiene styrene (SBS) thermoplastic...
ASTM D6163/D6163M-00(2015)e1
January 1, 2015
Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using Glass Fiber Reinforcements
1.1 This specification covers prefabricated modified bituminous sheet materials with glass fiber reinforcement, with or without granules, that use styrene butadiene styrene (SBS) thermoplastic...
Advertisement