ASTM International - ASTM D4070-15
Standard Specification for Adhesive Lubricant for Installation of Preformed Elastomeric Bridge Compression Seals in Concrete Structures
| Organization: | ASTM International |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Concrete structures): | 91.080.40 |
scope:
1.1 This specification covers an adhesive lubricant for facilitating the insertion and positioning of preformed elastomeric bridge compression seals in either concrete or steel-faced joints, and which bonds the seal to the joint faces to waterproof the joint.
1.2 Since a precision estimate for this standard has not been developed, this test method is to be used for research or informational purposes only. Therefore, this test should not be used for acceptance or rejection of a material for purchasing purposes.
1.3 SI units are the standard. Units in parenthesis are for information only.
Document History