ASTM International - ASTM D7972-14

Standard Test Method for Flexural Strength of Manufactured Carbon and Graphite Articles Using Three-Point Loading at Room Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2014
Status: inactive
Page Count: 5
ICS Code (Other products of the chemical industry): 71.100.99
significance And Use:

4.1 This test method provides a framework for material development, quality control, characterization, and design data generation purposes. The user needs to assess the applicability of the method... View More

scope:

1.1 This test method covers determination of the flexural strength of manufactured carbon and graphite articles using a square, rectangular or cylindrical beam in three-point loading at room temperature.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Test Method for Flexural Strength of Manufactured Carbon and Graphite Articles Using Three-Point Loading at Room Temperature
4.1 This test method provides a framework for material development, quality control, characterization, and design data generation purposes. The user needs to assess the applicability of the method on...
ASTM D7972-14
December 1, 2014
Standard Test Method for Flexural Strength of Manufactured Carbon and Graphite Articles Using Three-Point Loading at Room Temperature
4.1 This test method provides a framework for material development, quality control, characterization, and design data generation purposes. The user needs to assess the applicability of the method on...
Advertisement