ASTM International - ASTM A768/A768M-05(2015)

Standard Specification for Vacuum-Treated 12% Chromium Alloy Steel Forgings for Turbine Rotors and Shafts (Withdrawn 2018)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2015
Status: inactive
Page Count: 4
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers vacuum-treated 12 % chromium steel forgings for turbine rotors and shafts.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers vacuum-treated 12% chromium alloy steel forgings for turbine rotors and shafts. Materials shall be manufactured by specified melting processes, heat treatment (quenching,... View More

Document History

ASTM A768/A768M-05(2015)
March 1, 2015
Standard Specification for Vacuum-Treated 12% Chromium Alloy Steel Forgings for Turbine Rotors and Shafts (Withdrawn 2018)
1.1 This specification covers vacuum-treated 12 % chromium steel forgings for turbine rotors and shafts. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as...
April 1, 2010
Standard Specification for Vacuum-Treated 12 % Chromium Alloy Steel Forgings for Turbine Rotors and Shafts
This specification covers vacuum-treated 12% chromium alloy steel forgings for turbine rotors and shafts. Materials shall be manufactured by specified melting processes, heat treatment (quenching,...
September 1, 2005
Standard Specification for Vacuum-Treated 12 % Chromium Alloy Steel Forgings for Turbine Rotors and Shafts
This specification covers vacuum-treated 12% chromium alloy steel forgings for turbine rotors and shafts. Materials shall be manufactured by specified melting processes, heat treatment (quenching,...
Advertisement