ASTM International - ASTM F1911-05(2015)
Standard Practice for Installation of Barbed Tape
| Organization: | ASTM International |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Military in general): | 95.020 |
significance And Use:
4.1 This practice is intended to provide standard requirements utilizing specialized equipment and hand tools.
4.2 Ensure that the barbed tape is fabricated from acceptable material and... View More
scope:
1.1 This practice covers the installation procedure for barbed tape.
1.2 The primary purpose of this practice is to guide those responsible for or concerned with the installation of barbed tape on chain link fences, masonry walls, roofs or used as ground barriers. This standard is not intended to cover aspects of perimeter security for establishing levels of product performance or give analysis relating to various design comparisons.
1.3 This standard involves the use of material, that may cause injury, including exposure to hazardous materials, and operation of specialized equipment.
1.4 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History