ASTM International - ASTM E695-03(2015)e1
Standard Test Method of Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
| Organization: | ASTM International |
| Publication Date: | 1 March 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Elements of buildings in general): | 91.060.01 |
significance And Use:
4.1 The procedures outlined will provide data that can be used to evaluate the relative performance of wall, floor, and roof constructions under conditions representative of those sustained in... View More
scope:
1.1 This test method covers the measurement of the relative resistance of wall, floor, and roof construction to impact loading. The test is not applicable to doors.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History