ASTM International - ASTM D7959-15

Standard Test Method for Chloride Content Determination

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 2015
Status: inactive
Page Count: 7
ICS Code (Chemical analysis): 71.040.40
significance And Use:

4.1 Chloride present in aviation turbine fuel can originate from refinery salt drier carryover or possibly from seawater contamination (for example, product transferred by barge). Elevated... View More

scope:

1.1 This test method covers a rapid means of determining chloride content of aviation turbine fuel. This methodology is applicable for chloride concentrations between 0 mg/L to 0.3 mg/L.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2024
Standard Test Method for Chloride Content Determination of Aviation Turbine Fuels using Chloride Test Strip
1.1 This test method covers a rapid means of determining chloride content of aviation turbine fuel. This methodology is applicable for chloride concentrations between 0?mg/L to 0.5?mg/L. This...
May 1, 2019
Standard Test Method for Chloride Content Determination of Aviation Turbine Fuels using Chloride Test Strip
1.1 This test method covers a rapid means of determining chloride content of aviation turbine fuel. This methodology is applicable for chloride concentrations between 0 mg/L to 0.5 mg/L. This...
December 1, 2016
Standard Test Method for Chloride Content Determination of Aviation Turbine Fuels using Chloride Test Strip
1.1 This test method covers a rapid means of determining chloride content of aviation turbine fuel. This methodology is applicable for chloride concentrations between 0 mg/L to 0.3 mg/L. This...
ASTM D7959-15
March 15, 2015
Standard Test Method for Chloride Content Determination
1.1 This test method covers a rapid means of determining chloride content of aviation turbine fuel. This methodology is applicable for chloride concentrations between 0 mg/L to 0.3 mg/L. 1.2 The...
Advertisement