ASTM International - ASTM A839-15

Standard Specification for Iron-Phosphorus Powder Metallurgy Parts for Soft Magnetic Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2015
Status: inactive
Page Count: 4
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers parts produced from iron-phosphorus powder metallurgy materials. These parts are used in magnetic applications requiring higher permeability and electrical resistivity and lower coercive field strength than attainable routinely from parts produced from iron powder.

1.2 Two powder types are covered; Type I containing nominally 0.45 wt.% phosphorus, and Type II containing nominally 0.8 wt.% phosphorus.

1.3 This specification deals with powder metallurgy parts in the sintered or annealed condition. Should the sintered parts be subjected to any secondary operation that causes mechanical strain, such as machining or sizing, they should be resintered or annealed.

1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to customary (cgs-emu and inch-pound) units, which are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers parts produced from pressing and sintering of iron-phosphorus powders. The specification does not cover parts produced by metal injection molding. These parts are used in... View More

Document History

May 1, 2025
Standard Specification for Iron-Phosphorus Powder Metallurgy Parts for Soft Magnetic Applications
1.1 This specification covers parts produced from iron-phosphorus powder metallurgy materials. These parts are used in magnetic applications requiring higher permeability and electrical resistivity...
April 15, 2023
Standard Specification for Iron-Phosphorus Powder Metallurgy Parts for Soft Magnetic Applications
1.1 This specification covers parts produced from iron-phosphorus powder metallurgy materials. These parts are used in magnetic applications requiring higher permeability and electrical resistivity...
ASTM A839-15
April 1, 2015
Standard Specification for Iron-Phosphorus Powder Metallurgy Parts for Soft Magnetic Applications
1.1 This specification covers parts produced from iron-phosphorus powder metallurgy materials. These parts are used in magnetic applications requiring higher permeability and electrical resistivity...
May 1, 2008
Standard Specification for Iron-Phosphorus Powder Metallurgy (P/M) Parts for Soft Magnetic Applications
This specification covers parts produced from pressing and sintering of iron-phosphorus powders. The specification does not cover parts produced by metal injection molding. These parts are used in...
October 10, 2002
Standard Specification for Iron-Phosphorus Powder Metallurgy (P/M) Parts for Soft Magnetic Applications
1.1 This specification covers parts produced from iron-phosphorus powder metallurgy materials. These parts are used in magnetic applications requiring higher permeability and electrical resistivity...
Advertisement