ASTM International - ASTM D3930-08(2015)
Standard Specification for Adhesives for Wood-Based Materials for Construction of Manufactured Homes
| Organization: | ASTM International |
| Publication Date: | 1 April 2015 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This specification provides the means to measure and evaluate the performance of adhesives for structural or semi-structural bonding of wood-to-wood in manufactured homes. Wood as used in this specification includes lumber, plywood, particleboard, gypsum board, and all materials having wood-based surfaces at the bondline. This specification does not cover other adhesives used in manufactured homes such as adhesives for carpet, floor tile, ceramic fixtures, plastic laminates, trim and millwork, and similar nonstructural applications.
1.1.1 The performance of the adhesives is measured in the following tests:
| Number | Test | Section |
| 1 | Low Temperature | 16 |
| 2 | Dry Lumber | 17 |
| 3 | Gap-Filling | 18 |
| 4 | High Temperature | 19 |
| 5 | Type 3 Qualification | 20 |
| 6 | Type 2 Qualification | 21 |
| 7 | Aging, Film Oxidation | 22 |
| 8 | Aging, Bond Oxidation | 23 |
| 9 | Resistance to Deformation, Creep | 24 |
| 10 | Mold | 25 |
| 11 | Type 1 Qualification | 26 |
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification provides the means to measure and evaluate the performance of adhesives for structural or semistructural bonding of wood-to-wood in manufactured homes. Wood as used in this... View More
Document History