ASTM International - ASTM F912M-00

Standard Specification for Alloy Steel Socket Set Screws [Metric]

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 5
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers the requirements for quenched and tempered alloy steel socket set screws (SSS) M1.6 through M24 sizes having hardnesses 45 to 53 HRC, ISO 898/5 property class 45H.

1.2 The hazard statement pertains only to the test method section, Section 11 of this specification. This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-This specification is the metric companion of Specification F 912.

Document History

November 1, 2011
Standard Specification for Alloy Steel Socket Set Screws (Metric) (Withdrawn 2015)
1.1 This specification covers the requirements for quenched and tempered alloy steel socket set screws (SSS) M1.6 through M24 sizes having hardnesses 45 to 53 HRC, ISO 898/5 property class 45H. 1.2...
August 1, 2004
Standard Specification for Alloy Steel Socket Set Screws [Metric]
1.1 This specification covers the requirements for quenched and tempered alloy steel socket set screws (SSS) M1.6 through M24 sizes having hardnesses 45 to 53 HRC, ISO 898/5 property class 45H. 1.2...
August 1, 2004
Standard Specification for Alloy Steel Socket Set Screws [Metric]
1.1 This specification covers the requirements for quenched and tempered alloy steel socket set screws (SSS) M1.6 through M24 sizes having hardnesses 45 to 53 HRC, ISO 898/5 property class 45H. 1.2...
ASTM F912M-00
May 10, 2000
Standard Specification for Alloy Steel Socket Set Screws [Metric]
1.1 This specification covers the requirements for quenched and tempered alloy steel socket set screws (SSS) M1.6 through M24 sizes having hardnesses 45 to 53 HRC, ISO 898/5 property class 45H. 1.2...
Advertisement