ASTM International - ASTM F1781-97

Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 5
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal interphalangeal (PIP) joints.

1.2 This specification excludes those implants that do not have an across-the-joint elastomeric linkage. The specification is limited to implants made from one material in a single one-step molding procedure.

1.3 The values stated in SI units are to be regarded as standard. The inch-pound units given in parentheses are for information only.

Document History

September 1, 2021
Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
1.1 This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets, in the reconstruction of the metacarpophalangeal (MCP) and proximal...
October 1, 2015
Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
1.1 This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal...
February 1, 2009
Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
1.1 This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal...
November 1, 2003
Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
1.1 This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal...
ASTM F1781-97
January 1, 1997
Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
1.1 This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal...
Advertisement