ASTM International - ASTM A664-15

Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2015
Status: inactive
Page Count: 4
ICS Code (Steels): 77.080.20
scope:

1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of specific core loss. This practice applies to magnetically soft irons and steel (low-carbon steels and alloys of iron with silicon, aluminum, and other alloying elements) where a core loss measurement at a stated peak value of alternating induction and a stated frequency, such as 1.5 T (15 kG) and 60 Hz, is normally used to grade the material. This practice also applies when some other property is specified (or a different induction or frequency, or both) as the limiting characteristic, provided the material also meets all the requirements of the ASTM specification.

1.2 Individual specifications that are in conformity with this practice are Specifications A677, A683, A726, A876, and A1086.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to customary (cgs-emu and inch-pound) units which are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This practice covers the procedure for designating standard grades of flat-rolled electrical steels made to specified maximum values of core loss. This practice applies to magnetically soft irons... View More

Document History

July 1, 2022
Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of specific core loss. This...
ASTM A664-15
April 1, 2015
Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of specific core loss. This...
May 1, 2014
Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of core loss. This practice...
October 1, 2011
Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of core loss. This practice...
May 1, 2006
Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of core loss. This practice...
May 1, 2006
Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical steels made to specified maximum values of core loss. This practice...
May 10, 1999
Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
1.1 This practice covers the procedure for designating (within ASTM specifications) standard grades of flat-rolled electrical and lamination steels made to specified maximum values of core loss. It...
Advertisement