ASTM International - ASTM C1257-15

Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 2015
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

5.1 It is difficult to establish a precise correlation between laboratory accelerated and natural weathering because of (1) geographical climatic variations, local weather variation from... View More

scope:

1.1 This test method includes two laboratory accelerated exposure procedures for predicting the effects of ultraviolet or ultraviolet/visible radiation, heat, and moisture on color, chalking, cracking, and adhesion of solvent-release sealants.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 The committee with jurisdiction over this standard is not aware of any comparable standards published by other organizations.

Document History

June 1, 2023
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
1.1 This test method includes two laboratory accelerated exposure procedures for predicting the effects of ultraviolet or ultraviolet/visible radiation, heat, and moisture on color, chalking,...
ASTM C1257-15
March 15, 2015
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
1.1 This test method includes two laboratory accelerated exposure procedures for predicting the effects of ultraviolet or ultraviolet/visible radiation, heat, and moisture on color, chalking,...
December 1, 2012
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
1.1 This test method includes two laboratory accelerated exposure procedures for predicting the effects of ultraviolet or ultraviolet/visible radiation, heat, and moisture on color, chalking,...
September 1, 2006
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
It is difficult to establish a precise correlation between laboratory accelerated and natural weathering because of (1) geographical climatic variations, local weather variation from normal, and...
January 1, 2006
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
1.1 This test method includes two laboratory accelerated exposure procedures for predicting the effects of ultraviolet or ultraviolet/visible radiation, heat, and moisture on color, chalking,...
May 1, 2004
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
1.1 This test method provides an accelerated procedure for predicting the effects of ultraviolet light, heat, and moisture exposure on color, chalking, cracking, and adhesion of solvent-release...
January 1, 2000
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
1.1 This test method provides an accelerated procedure for predicting the effects of ultraviolet light, heat, and moisture exposure on color, chalking, cracking, and adhesion of solvent-release...
January 1, 2000
Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
1.1 This test method provides an accelerated procedure for predicting the effects of ultraviolet light, heat, and moisture exposure on color, chalking, cracking, and adhesion of solvent-release...
Advertisement