ASTM International - ASTM D6772/D6772M-15

Standard Test Method for Dimensional Stability of Sandwich Core Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2015
Status: inactive
Page Count: 5
ICS Code (Reinforced plastics): 83.120
significance And Use:

5.1 Sandwich panel cores may change planar dimensions when heated. This phenomenon can be associated with the effects of heating upon the core material itself, as well as changes in core moisture... View More

scope:

1.1 This test method covers the determination of the sandwich core dimensional stability in the two plan dimensions.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 Within the text, the inch-pound units are shown in brackets.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Test Method for Dimensional Stability of Sandwich Core Materials
1.1 This test method covers the determination of the sandwich core dimensional stability in the two plan dimensions. 1.2 Units—The values stated in either SI units or inch-pound units are to be...
April 1, 2016
Standard Test Method for Dimensional Stability of Sandwich Core Materials
5.1 Sandwich panel cores may change planar dimensions when heated. This phenomenon can be associated with the effects of heating upon the core material itself, as well as changes in core moisture...
ASTM D6772/D6772M-15
April 1, 2015
Standard Test Method for Dimensional Stability of Sandwich Core Materials
5.1 Sandwich panel cores may change planar dimensions when heated. This phenomenon can be associated with the effects of heating upon the core material itself, as well as changes in core moisture...
Advertisement