ASTM International - ASTM B892-10(2015)

Standard Specification for ACuZinc5 (Withdrawn 2022)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 2
ICS Code (Lead, zinc and tin products): 77.150.60
scope:

1.1 This specification covers ACuZinc5, a commercial zinc-copper-aluminum alloy (Z46540),3 in ingot form for remelting for use in the production of castings.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers ACuZinc5, a commercial zinc-copper-aluminum alloy (Z46540*), in ingot form for remelting for use in the production of castings. The ingots shall conform to the... View More

Document History

ASTM B892-10(2015)
May 1, 2015
Standard Specification for ACuZinc5 (Withdrawn 2022)
1.1 This specification covers ACuZinc5, a commercial zinc-copper-aluminum alloy (Z46540),3 in ingot form for remelting for use in the production of castings. 1.2 The values stated in inch-pound...
April 1, 2010
Standard Specification for ACuZinc5 (Zinc-Copper-Aluminum) Alloy in Ingot Form for Die Castings
1.1 This specification covers ACuZinc5, a commercial zinc-copper-aluminum alloy (Z46540), in ingot form for remelting for use in the production of castings. 1.2 The values stated in inch-pound units...
October 1, 2009
Standard Specification for ACuZinc5 (Zinc-Copper-Aluminum) Alloy in Ingot Form for Die Castings
1.1 This specification covers ACuZinc5, a commercial zinc-copper-aluminum alloy (Z46540), in ingot form for remelting for use in the production of castings. 1.2 The values stated in inch-pound units...
June 10, 2003
Standard Specification for ACuZinc5 (Zinc-Copper-Aluminum) Alloy in Ingot Form for Die Castings
1.1 This specification covers ACuZinc5, a commercial zinc-copper-aluminum alloy (Z46540*), in ingot form for remelting for use in the production of castings. 1.2 This standard does not purport to...
May 10, 2001
Standard Specification for Zinc - Copper - Aluminum in Ingot Form for Die Castings
1.1 This specification covers a commercial zinc-copper-aluminum alloy in ingot form (UNS Z46540*) for remelting for the manufacture of die castings. 1.2 This standard does not purport to address all...
May 10, 2001
Standard Specification for Zinc - Copper - Aluminum in Ingot Form for Die Castings
1.1 This specification covers a commercial zinc-copper-aluminum alloy in ingot form (UNS Z46540*) for remelting for the manufacture of die castings. 1.2 This standard does not purport to address all...
May 10, 2001
Standard Specification for Zinc - Copper - Aluminum in Ingot Form for Die Castings
1.1 This specification covers a commercial zinc-copper-aluminum alloy in ingot form (UNS Z46540*) for remelting for the manufacture of die castings. 1.2 This standard does not purport to address all...
Advertisement