ASTM International - ASTM B169/B169M-15

Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 4
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification2 establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar.

1.2 The products made to this specification are commonly used for drawing, forming, stamping, and bending applications and are not intended for electrical applications.

Note 1: The products produced under this general specification may be used in many applications in which the individual requirements may be too specific to be determined by normal physical or mechanical testing. Therefore, it may be advisable for the purchaser to submit samples or drawings to the manufacturer to be assured that the product furnished is suitable for the intended application.

Note 2: Refer to Specification B171/B171M for plate product.

1.3 Units-Values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the requirements for UNS C61300 and C61400 copper aluminum bronze alloy sheets, strips, and rolled bars. These products are intended for drawing, forming, stamping,... View More

Document History

April 1, 2020
Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
1.1 This specification2 establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar. 1.2 The products made to this specification are...
ASTM B169/B169M-15
May 1, 2015
Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
1.1 This specification2 establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar. 1.2 The products made to this specification are...
October 1, 2010
Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar. 1.2 The products made to this specification are commonly...
October 1, 2005
Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar. 1.2 The products made to this specification are commonly...
April 10, 2001
Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar. 1.2 The products made to this specification are commonly...
Advertisement