ASTM International - ASTM F302-09(2015)
Standard Practice for Field Sampling of Aerospace Fluids in Containers
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
significance And Use:
4.1 Samples obtained by use of this practice are intended for processing in accordance with Practice F311, Test Method D4898, and Test Method F314, and other chemical or physical methods of... View More
scope:
1.1 This practice covers field sampling of fluids from hermetically sealed containers and other fluid containers of 208-L volume maximum. It may be utilized at manufacturing, storage, or use levels for obtaining representative fluid samples for chemical, physical, or particulate matter determinations.
1.2 Use of this practice depends upon variables such as fluid toxicity, restrictive fluid odors, fluid flammability, and so forth. It is suitable for most hydraulic fluids; however, care should be exercised in determining compatibility before use.2
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For hazard statement, see 6.5.1.
Document History