ASTM International - ASTM D7470-08(2015)
Standard Practice for Evaluating Elevated Temperature Performance of End-Jointed Lumber Studs
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Timber structures): | 91.080.20 |
significance And Use:
5.1 End-jointed lumber studs used in fire resistance-rated assemblies shall be able to support the superimposed design load for the specified time under an elevated temperature exposure, when a... View More
scope:
1.1 This practice is to be used to evaluate the elevated temperature performance of end-jointed lumber studs.
1.2 A symmetric wall assembly containing end-jointed lumber studs is exposed to a standard fire exposure specified in Test Methods E119.
1.3 End-jointed lumber studs are deemed qualified if the wall assembly resists a standard fire exposure specified in Test Methods E119 for a period of 60 min or more. Qualification of end-jointed lumber studs are restricted to the joint configuration and adhesive tested.
1.4 This practice is used to evaluate the performance of end-jointed lumber studs to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment under actual fire conditions.
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History