ASTM International - ASTM E2484-08(2015)

Standard Specification for Multi-Story Building External Evacuation Controlled Descent Devices

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: active
Page Count: 16
ICS Code (Protection against falling and slipping): 13.340.60
ICS Code (Other installations in buildings): 91.140.99
scope:

1.1 This specification covers the requirements, performance, design, marking instructions, test methods and ancillary components of Multi-Story Building External Evacuation Controlled Descent Device (CDD) systems for emergency escape of persons who cannot use the standard exit facilities in multi-story buildings, defines requirements for their installation, periodic maintenance when installed and instructions for their use.

1.2 This specification does not apply to personal escape parachutes, rope, chain ladders or rappelling devices.

1.3 This specification does not apply to ancillary components used with and included in CDD systems, harnesses, connecting hardware, signage, special evacuation openings, personal protection equipment or devices and other components used on CDD systems which may be installed, purchased or used in accordance with the requirements specified herein.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification defines the material requirements, performance, design, marking instructions, test methods, ancillary components, requirements for the installation, periodic maintenance when... View More

Document History

ASTM E2484-08(2015)
May 1, 2015
Standard Specification for Multi-Story Building External Evacuation Controlled Descent Devices
1.1 This specification covers the requirements, performance, design, marking instructions, test methods and ancillary components of Multi-Story Building External Evacuation Controlled Descent Device...
January 1, 2008
Standard Specification for Multi-Story Building External Evacuation Controlled Descent Devices
1.1 This specification covers the requirements, performance, design, marking instructions, test methods and ancillary components of Multi-Story Building External Evacuation Controlled Descent Device...
December 1, 2006
Standard Specification for High-Rise Building External Evacuation Controlled Descent Devices
1.1 This specification covers the requirements, performance, design, marking instructions, test methods and ancillary components of High-Rise Building External Evacuation Controlled Descent Device...
Advertisement