ASTM International - ASTM F408-99(2015)

Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using a Towed Trailer

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 6
ICS Code (Road vehicle tyres): 83.160.10
significance And Use:

5.1 The measured values are traction properties of tires obtained with the towed trailer described here on a given road surface, under given environmental conditions (ambient and road surface... View More

scope:

1.1 This test method covers the measurement of braking traction of tires designed for passenger cars or light trucks. Such braking traction measurements are applicable to conditions wherein the vehicle is traveling straight ahead on a wet, paved surface.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2021
Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using a Towed Trailer
1.1 This test method covers the measurement of braking traction of tires designed for passenger cars or light trucks. Such braking traction measurements are applicable to conditions wherein the...
ASTM F408-99(2015)
May 1, 2015
Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using a Towed Trailer
5.1 The measured values are traction properties of tires obtained with the towed trailer described here on a given road surface, under given environmental conditions (ambient and road surface...
May 1, 2008
Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using a Towed Trailer
The measured values are traction properties of tires obtained with the towed trailer described here on a given road surface, under given environmental conditions (ambient and road surface...
September 10, 1999
Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using a Towed Trailer
The measured values are traction properties of tires obtained with the towed trailer described here on a given road surface, under given environmental conditions (ambient and road surface...
Advertisement