ASTM International - ASTM F965-99
Standard Specification for Rigid Laryngoscopes for Tracheal Intubation-Hook-On Fittings for Laryngoscope Handles and Blades with Lamps (Withdrawn 2008)
| Organization: | ASTM International |
| Publication Date: | 10 July 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
1.1 This specification covers critical dimensions and considerations for the junction of any blade and any handle of a hook-on type laryngoscope to allow engagement, lamp illumination, and disengagement through multiple cycles. An electrical lamp is fixed to the blade and supplied with energy through the handle.
1.2 This standard does not cover: (1) the blade form or handle design beyond the interchangeability aspects of the connection between the blade and the handle; (2) the measurement and specificiation of the lamp illumination intensity; and (3) disposable, flexible, and fiber-illuminated laryngoscopes designed for surgery.
1.3 The state-of-the-art of laryngoscope performance does not permit sufficient reproducibility to allow inclusion of mandatory force values in this standard; therefore, only recommended values have been provided.
1.4 The values stated in SI units are to be regarded as the standard. The values stated in inch-pound units may be approximate.
Document History