ASTM International - ASTM D3792-05(2015)
Standard Test Method for Water Content of Coatings by Direct Injection Into a Gas Chromatograph
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
4.1 In order to calculate volatile organic content (VOC) in waterborne paints, it is necessary to know the water content. This gas chromatographic test method provides a relatively simple and... View More
scope:
1.1 This test method is for the determination of the total water content of waterborne paints. It has been evaluated for latex systems (styrene-butadiene, poly(vinylacetate)-a
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History