ASTM International - ASTM D3925-02(2015)

Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 3
ICS Code (Paint ingredients in general): 87.060.01
significance And Use:

4.1 Samples are taken from batches, lots, and shipments of paint in order to determine their uniformity and compliance with specification requirements. It is very important that these samples be... View More

scope:

1.1 This practice describes methods of taking representative samples of fluid paint or pigmented coating products from containers of any type.

1.2 Two ISO standards, ISO 1513 and ISO 15528, cover the details and equipment for sampling of liquid paints and associated materials in much greater detail than this standard. The reader is referred to those standards for more information.

1.3 The sampling of dry powder paints, clear coatings, mixed solvents, and nonpigmented materials of any type is not covered in this procedure.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2022
Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
1.1 This practice describes methods of taking representative samples of fluid paint or pigmented coating products from containers of any type. 1.2 Two ISO standards, ISO 1513 and ISO 15528, cover...
ASTM D3925-02(2015)
June 1, 2015
Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
1.1 This practice describes methods of taking representative samples of fluid paint or pigmented coating products from containers of any type. 1.2 Two ISO standards, ISO 1513 and ISO 15528, cover...
December 1, 2010
Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
1.1 This practice describes methods of taking representative samples of fluid paint or pigmented coating products from containers of any type. 1.2 Two ISO standards, ISO 1513 and ISO 15528, cover...
August 10, 2002
Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
1.1 This practice describes methods of taking representative samples of fluid paint or pigmented coating products from containers of any type. 1.2 Two ISO standards, ISO 1513 and ISO 15528, cover the...
September 15, 1991
Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
1.1 This practice describes methods of taking representative samples of fluid paint or pigmented coating products from containers of any type. 1.2 The sampling of dry powder paints, clear coatings,...
January 1, 1981
Standard Practice for Sampling Liquid and Related Pigmented Coatings
A description is not available for this item.
Advertisement