ASTM International - ASTM D6438-05(2015)
Standard Test Method for Acetone, Methyl Acetate, and Parachlorobenzotrifluoride Content of Paints, and Coatings by Solid Phase Microextraction-Gas Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Solvents): | 87.060.30 |
significance And Use:
5.1 In order to calculate the volatile organic content (VOC) of paints containing EPA exempt solvents, it is necessary to know the acetone, methyl acetate, or parachlorobenzotrifl
scope:
1.1 This test method is for the determination of acetone, methyl acetate, or parachlorobenzotrifl
Note 1: Water-borne paints are internally standardized and diluted with water followed by addition of solid sodium chloride.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History