ASTM International - ASTM E1751/E1751M-15
Standard Guide for Temperature Electromotive Force (emf) Tables for Non-Letter Designated Thermocouple Combinations
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 96 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
significance And Use:
5.1 These thermocouple combinations have been developed for specific applications by the wire manufacturer(s). If additional information is required, consult ASTM MNL 12 or the wire... View More
scope:
1.1 This guide consists of reference tables that give temperature-electrom
1.2 Extension wire or compensating extension wires are not covered by this guide. ASTM MNL 122 or thermocouple alloy suppliers should be consulted.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History