ASTM International - ASTM D5421-15
Standard Specification for Contact Molded “Fiberglass” (Glass-Fiber-Reinforced Thermosetting Resin) Flanges
| Organization: | ASTM International |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
1.1 This specification covers circular contact-molded fiberglass reinforced-thermoset
1.2 Flanges (see Fig. 1) may be produced as integral flanges, Type A, or flange-on-pipe, Type B.
1.3 This specification is based on flange performance and does not cover design.
1.4 These flanges are designed for use with pipe and tanks that are manufactured to Specifications D2996, D2997, D3262, D3299, D3517, D3754, and D4097.
1.5 Selection of gaskets is not covered in this specification, refer to the manufacturer's recommendation.
1.6 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
1.7 The following precautionary caveat pertains only to the test methods portion, Section 9, of this specification: This standard does not purport to address the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1: There is no known ISO equivalent to this standard.
abstract:
This specification covers the requirements for materials, workmanship, performance, and dimensions of circular contact-molded "fiberglass" (glass fiber reinforced thermosetting resin) flanges for... View More
Document History