ASTM International - ASTM D6065-11(2015)
Standard Practice for Handling, Transportation, and Storage of HFC-227ea 1,1,1,2,3,3,3-Heptafluoropropane (CF 3 CHFCF 3 )
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Fire-fighting): | 13.220.10 |
significance And Use:
4.1 This practice provides requirements for the handling, transportation, and storage of HFC-227ea encountered in distribution through both commercial and military channels. It is intended to... View More
scope:
1.1 This practice covers guidance and direction to suppliers, reclaimers, purchasers, and users in the handling, transportation, and storage of HFC-227ea.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History