ASTM International - ASTM D7044-15

Standard Specification for Biodegradable Fire Resistant Hydraulic Fluids (Withdrawn 2024)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 7
ICS Code (Hydraulic fluids): 75.120
scope:

1.1 This specification covers performance classifications for biodegradable fire-resistant hydraulic fluids that are used in the industrial/mobile and mining industries.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

abstract:

This specification presents the performance classifications for biodegradable fire-resistant hydraulic fluids that are used in the industrial/mobile and mining industries. Covered here are seven... View More

Document History

ASTM D7044-15
June 1, 2015
Standard Specification for Biodegradable Fire Resistant Hydraulic Fluids (Withdrawn 2024)
This specification presents the performance classifications for biodegradable fire-resistant hydraulic fluids that are used in the industrial/mobile and mining industries. Covered here are seven...
October 1, 2010
Standard Specification for Biodegradable Fire Resistant Hydraulic Fluids
This specification presents the performance classifications for biodegradable fire-resistant hydraulic fluids that are used in the industrial/mobile and mining industries. Covered here are seven...
November 1, 2004
Standard Specification for Biodegradable Fire Resistant Hydraulic Fluids
This specification presents the performance classifications for biodegradable fire-resistant hydraulic fluids that are used in the industrial/mobile and mining industries. Covered here are seven...
May 1, 2004
Standard Specification for Biodegradable Fire Resistant Hydraulic Fluids
1.1 This specification covers performance classifications for biodegradable fire resistant hydraulic fluids that are used in the industrial/mobile and mining industries. 1.2 This standard does not...
Advertisement